Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9FG104DGLFT ICS9FG104DGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 112909-ICS9FG104DGLF T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 112909-ICS9FG104DGLF T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9FG104DGLFT
112909-ICS9FG104DGLFT
Clock/Timing - Clock/Timing - Application Specific - ICS9FG104DGLFT 112909-ICS9FG104DGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 112909-ICS9FG104DGLF T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 112909-ICS9FG104DGLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL
Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 112909-ICS9FG104DGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9FG104DGLFT
Device Type Clock Generator
Bus Interface HCSL
Package Type Surface Mount; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 690-RV-8063-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9552BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 900 MHz
View Details
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details