Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS960010AFLF ICS960010AFLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776454-ICS960010AFLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776454-ICS960010AFLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS960010AFLF
776454-ICS960010AFLF
Clock/Timing - Clock/Timing - Application Specific - ICS960010AFLF 776454-ICS960010AFLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776454-ICS960010AFLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776454-ICS960010AFLF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3.3V
Output: Clock
PLL: No
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Clock and Timing IC - 763-ICS960010AFLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Clock and Timing IC
763-ICS960010AFLF
SSOP Clock and Timing IC 763-ICS960010AFLF
IC PWR PC BASED LBP 28-SSOP Product overview: ICS960010AFLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS960010AFLF can be used for catalog matching and distributor lookup.

IC PWR PC BASED LBP 28-SSOP Product overview: ICS960010AFLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS960010AFLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 776454-ICS960010AFLF 763-ICS960010AFLF
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS960010AFLF SSOP Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data