IC FREQ GENERATOR/BUFFER 48-SSOP Product overview: ICS960006AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS960006AFLFT can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040572-ICS960006AFLF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
PLL: No
Main Purpose: PC Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-ICS960006AFLFT | 040572-ICS960006AFLFT |
| Product Name | SSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - ICS960006AFLFT |
| Package Type | Reel - TR | Surface Mount; 48-SSOP |