Integrated Device Technology TSSOP Clock and Timing IC ICS954270AGLF

Description
IC TIMING CTRL HUB P4 56-TSSOP Product overview: ICS954270AGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS954270AGLF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TIMING CTRL HUB P4 56-TSSOP Product overview: ICS954270AGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS954270AGLF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TSSOP Clock and Timing IC - 763-ICS954270AGLF - ERSAELECTRONICS PTE. LTD.
Singapore
TSSOP Clock and Timing IC
763-ICS954270AGLF
TSSOP Clock and Timing IC 763-ICS954270AGLF
IC TIMING CTRL HUB P4 56-TSSOP Product overview: ICS954270AGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS954270AGLF can be used for catalog matching and distributor lookup.

IC TIMING CTRL HUB P4 56-TSSOP Product overview: ICS954270AGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS954270AGLF can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Application Specific - ICS954270AGLF - 126702-ICS954270AGLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS954270AGLF
126702-ICS954270AGLF
Clock/Timing - Clock/Timing - Application Specific - ICS954270AGLF 126702-ICS954270AGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126702-ICS954270AGLF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.3V Maximum Input Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 126702-ICS954270AGLF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output: Clock
PLL: No
Main Purpose: Intel CPU-M, Intel CPU
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.3V
Maximum Input Frequency: 400MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-ICS954270AGLF 126702-ICS954270AGLF
Product Name TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS954270AGLF
Bus Interface Clock Clock
Package Type Tube/Rail Surface Mount; 56-TSSOP
Frequency 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data