Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS954226AG ICS954226AG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137854-ICS954226AG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.3V Maximum Input Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137854-ICS954226AG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.3V Maximum Input Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS954226AG - 137854-ICS954226AG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS954226AG
137854-ICS954226AG
Clock/Timing - Clock/Timing - Application Specific - ICS954226AG 137854-ICS954226AG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137854-ICS954226AG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.3V Maximum Input Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 137854-ICS954226AG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output: Clock
PLL: No
Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.3V
Maximum Input Frequency: 400MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 137854-ICS954226AG
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS954226AG
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRU-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Application Specific Clock/Timing - CY505YC64DT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 64-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0505 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details