Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS954148AFT ICS954148AFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068567-ICS954148AFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Intel CPU, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068567-ICS954148AFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Intel CPU, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS954148AFT - 068567-ICS954148AFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS954148AFT
068567-ICS954148AFT
Clock/Timing - Clock/Timing - Application Specific - ICS954148AFT 068567-ICS954148AFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068567-ICS954148AFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Intel CPU, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068567-ICS954148AFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output: Clock
PLL: No
Main Purpose: Intel CPU, PCI Express (PCIe)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SSOP Clock and Timing IC - 763-ICS954148AFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Clock and Timing IC
763-ICS954148AFT
SSOP Clock and Timing IC 763-ICS954148AFT
IC TIMING CTRL HUB P4 56-SSOP Product overview: ICS954148AFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS954148AFT can be used for catalog matching and distributor lookup.

IC TIMING CTRL HUB P4 56-SSOP Product overview: ICS954148AFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS954148AFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 068567-ICS954148AFT 763-ICS954148AFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS954148AFT SSOP Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data