IC TIMING CTRL HUB P4 56-SSOP Product overview: ICS954127BFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS954127BFLFT can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1044790-ICS954127BFL
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output: Clock
PLL: No
Main Purpose: Intel CPU, PCI Express (PCIe)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3.3V
Maximum Input Frequency: 400MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-ICS954127BFLFT | 1044790-ICS954127BFLFT |
| Product Name | SSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - ICS954127BFLFT |
| Bus Interface | Clock | Clock |
| Package Type | Reel - TR | Surface Mount; 56-SSOP |
| Frequency | 400 MHz | 400 MHz |