Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS953805CFT ICS953805CFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068561-ICS953805CFT Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: PC Clock, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068561-ICS953805CFT Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: PC Clock, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS953805CFT
068561-ICS953805CFT
Clock/Timing - Clock/Timing - Application Specific - ICS953805CFT 068561-ICS953805CFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068561-ICS953805CFT Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: PC Clock, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068561-ICS953805CFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output: Clock
PLL: No
Main Purpose: PC Clock, PCI Express (PCIe)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Clock and Timing IC - 763-ICS953805CFT - ERSAELECTRONICS PTE. LTD.
Singapore
SSOP Clock and Timing IC
763-ICS953805CFT
SSOP Clock and Timing IC 763-ICS953805CFT
IC TIMING CTRL HUB K8TM 56-SSOP Product overview: ICS953805CFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS953805CFT can be used for catalog matching and distributor lookup.

IC TIMING CTRL HUB K8TM 56-SSOP Product overview: ICS953805CFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS953805CFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 068561-ICS953805CFT 763-ICS953805CFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS953805CFT SSOP Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data