Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776447-ICS953805CF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3.3V
Output: Clock
PLL: No
Main Purpose: PC Clock, PCI Express (PCIe)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC TIMING CTRL HUB K8TM 56-SSOP Product overview: ICS953805CF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS953805CF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 776447-ICS953805CF | 763-ICS953805CF |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - ICS953805CF | SSOP Clock and Timing IC |
| Device Type | Clock Generator |