Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS953401CFT ICS953401CFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068559-ICS953401CFT Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068559-ICS953401CFT Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS953401CFT - 068559-ICS953401CFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS953401CFT
068559-ICS953401CFT
Clock/Timing - Clock/Timing - Application Specific - ICS953401CFT 068559-ICS953401CFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068559-ICS953401CFT Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068559-ICS953401CFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output: Clock
PLL: No
Main Purpose: PCI Express (PCIe)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 068559-ICS953401CFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS953401CFT
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers