Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS953401CFLFT ICS953401CFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068558-ICS953401CFLF T Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068558-ICS953401CFLF T Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS953401CFLFT
068558-ICS953401CFLFT
Clock/Timing - Clock/Timing - Application Specific - ICS953401CFLFT 068558-ICS953401CFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068558-ICS953401CFLF T Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068558-ICS953401CFLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output: Clock
PLL: No
Main Purpose: PCI Express (PCIe)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SSOP Clock and Timing IC - 763-ICS953401CFLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Clock and Timing IC
763-ICS953401CFLFT
SSOP Clock and Timing IC 763-ICS953401CFLFT
IC TIMING CTRL HUB P4 56-SSOP Product overview: ICS953401CFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS953401CFLFT can be used for catalog matching and distributor lookup.

IC TIMING CTRL HUB P4 56-SSOP Product overview: ICS953401CFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS953401CFLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 068558-ICS953401CFLFT 763-ICS953401CFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS953401CFLFT SSOP Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data