Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS953202BFLFT ICS953202BFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068557-ICS953202BFLF T Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: PCI Express (PCIe), Timing Control Hub Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068557-ICS953202BFLF T Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: PCI Express (PCIe), Timing Control Hub Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS953202BFLFT
068557-ICS953202BFLFT
Clock/Timing - Clock/Timing - Application Specific - ICS953202BFLFT 068557-ICS953202BFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068557-ICS953202BFLF T Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: PCI Express (PCIe), Timing Control Hub Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068557-ICS953202BFLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output: Clock
PLL: No
Main Purpose: PCI Express (PCIe), Timing Control Hub
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock and Timing IC - 763-ICS953202BFLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-ICS953202BFLFT
Clock and Timing IC 763-ICS953202BFLFT
IC SYSTEM CLK CHIP AMD-K8 56SSOP Product overview: ICS953202BFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS953202BFLFT can be used for catalog matching and distributor lookup.

IC SYSTEM CLK CHIP AMD-K8 56SSOP Product overview: ICS953202BFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS953202BFLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 068557-ICS953202BFLFT 763-ICS953202BFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS953202BFLFT Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data