Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS952906BFLFT ICS952906BFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068555-ICS952906BFLF T Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068555-ICS952906BFLF T Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS952906BFLFT - 068555-ICS952906BFLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS952906BFLFT
068555-ICS952906BFLFT
Clock/Timing - Clock/Timing - Application Specific - ICS952906BFLFT 068555-ICS952906BFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068555-ICS952906BFLF T Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068555-ICS952906BFLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 2.5 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock and Timing IC - 763-ICS952906BFLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-ICS952906BFLFT
Clock and Timing IC 763-ICS952906BFLFT
IC CLOCK CTRL HUB P4 48SSOP Product overview: ICS952906BFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS952906BFLFT can be used for catalog matching and distributor lookup.

IC CLOCK CTRL HUB P4 48SSOP Product overview: ICS952906BFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS952906BFLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 068555-ICS952906BFLFT 763-ICS952906BFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS952906BFLFT Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data