Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS951464AGLF ICS951464AGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 127252-ICS951464AGLF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: AMD CPU, CPU Graphics Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 280MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 127252-ICS951464AGLF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: AMD CPU, CPU Graphics Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 280MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS951464AGLF - 127252-ICS951464AGLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS951464AGLF
127252-ICS951464AGLF
Clock/Timing - Clock/Timing - Application Specific - ICS951464AGLF 127252-ICS951464AGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 127252-ICS951464AGLF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: AMD CPU, CPU Graphics Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 280MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 127252-ICS951464AGLF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: AMD CPU, CPU Graphics
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 280MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 127252-ICS951464AGLF
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS951464AGLF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9551BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 900 MHz
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details