Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS951463BGLFT ICS951463BGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068551-ICS951463BGLF T Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: CPU Graphics Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068551-ICS951463BGLF T Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: CPU Graphics Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS951463BGLFT
068551-ICS951463BGLFT
Clock/Timing - Clock/Timing - Application Specific - ICS951463BGLFT 068551-ICS951463BGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068551-ICS951463BGLF T Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: CPU Graphics Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068551-ICS951463BGLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output: Clock
PLL: No
Main Purpose: CPU Graphics
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TSSOP Clock and Timing IC - 763-ICS951463BGLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
763-ICS951463BGLFT
TSSOP Clock and Timing IC 763-ICS951463BGLFT
IC SYSTEM CLOCK CHIP P4 56-TSSOP Product overview: ICS951463BGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS951463BGLFT can be used for catalog matching and distributor lookup.

IC SYSTEM CLOCK CHIP P4 56-TSSOP Product overview: ICS951463BGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS951463BGLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 068551-ICS951463BGLFT 763-ICS951463BGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS951463BGLFT TSSOP Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data