Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS951463BGLF ICS951463BGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 134641-ICS951463BGLF Packaging: Tube/Rail Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: CPU Graphics Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 134641-ICS951463BGLF Packaging: Tube/Rail Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: CPU Graphics Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS951463BGLF - 134641-ICS951463BGLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS951463BGLF
134641-ICS951463BGLF
Clock/Timing - Clock/Timing - Application Specific - ICS951463BGLF 134641-ICS951463BGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 134641-ICS951463BGLF Packaging: Tube/Rail Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: CPU Graphics Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 134641-ICS951463BGLF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output: Clock
PLL: No
Main Purpose: CPU Graphics
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TSSOP Clock and Timing IC - 763-ICS951463BGLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
763-ICS951463BGLF
TSSOP Clock and Timing IC 763-ICS951463BGLF
IC SYSTEM CLOCK CHIP P4 56-TSSOP Product overview: ICS951463BGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS951463BGLF can be used for catalog matching and distributor lookup.

IC SYSTEM CLOCK CHIP P4 56-TSSOP Product overview: ICS951463BGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS951463BGLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 134641-ICS951463BGLF 763-ICS951463BGLF
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS951463BGLF TSSOP Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data