Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 130741-ICS951413CGLF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: CPU Graphics, Intel CPU, PCI Express (PCIe)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC SYSTEM CLOCK CHIP P4 56-TSSOP Product overview: ICS951413CGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS951413CGLF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 130741-ICS951413CGLF | 763-ICS951413CGLF |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - ICS951413CGLF | TSSOP Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | Clock | Clock |
| Package Type | Surface Mount; 56-TSSOP | Tube/Rail |