Integrated Device Technology 200MHZ TSSOP Clock and Timing IC ICS950811AGLF

Description
IC FREQ GEN 200MHZ CLK 56-TSSOP Product overview: ICS950811AGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS950811AGLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQ GEN 200MHZ CLK 56-TSSOP Product overview: ICS950811AGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS950811AGLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHZ TSSOP Clock and Timing IC - 763-ICS950811AGLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ TSSOP Clock and Timing IC
763-ICS950811AGLF
200MHZ TSSOP Clock and Timing IC 763-ICS950811AGLF
IC FREQ GEN 200MHZ CLK 56-TSSOP Product overview: ICS950811AGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS950811AGLF can be used for catalog matching and distributor lookup.

IC FREQ GEN 200MHZ CLK 56-TSSOP Product overview: ICS950811AGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS950811AGLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - ICS950811AGLF - 068541-ICS950811AGLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS950811AGLF
068541-ICS950811AGLF
Clock/Timing - Clock/Timing - Application Specific - ICS950811AGLF 068541-ICS950811AGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068541-ICS950811AGLF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Brookdale Mobile Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068541-ICS950811AGLF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Brookdale Mobile
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-ICS950811AGLF 068541-ICS950811AGLF
Product Name 200MHZ TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS950811AGLF
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 56-TSSOP
Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data