Integrated Device Technology 233MHZ Clock and Timing IC ICS93V855AGLFT

Description
IC CLK BUF DDR 233MHZ 1CIRC Product overview: ICS93V855AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 233MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS93V855AGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK BUF DDR 233MHZ 1CIRC Product overview: ICS93V855AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 233MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS93V855AGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
233MHZ Clock and Timing IC - 763-ICS93V855AGLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
233MHZ Clock and Timing IC
763-ICS93V855AGLFT
233MHZ Clock and Timing IC 763-ICS93V855AGLFT
IC CLK BUF DDR 233MHZ 1CIRC Product overview: ICS93V855AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 233MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS93V855AGLFT can be used for catalog matching and distributor lookup.

IC CLK BUF DDR 233MHZ 1CIRC Product overview: ICS93V855AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 233MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS93V855AGLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - ICS93V855AGLFT - 040569-ICS93V855AGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS93V855AGLFT
040569-ICS93V855AGLFT
Clock/Timing - Clock/Timing - Application Specific - ICS93V855AGLFT 040569-ICS93V855AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040569-ICS93V855AGLF T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 233MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040569-ICS93V855AGLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, DDR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 233MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-ICS93V855AGLFT 040569-ICS93V855AGLFT
Product Name 233MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS93V855AGLFT
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 28-TSSOP
Frequency 233 MHz 233 MHz
Unlock Full Specs
to access all available technical data