Integrated Device Technology 233MHZ Clock and Timing IC ICS93V855AG

Description
IC CLK BUF DDR 233MHZ 1CIRC Product overview: ICS93V855AG from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 233MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS93V855AG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC CLK BUF DDR 233MHZ 1CIRC Product overview: ICS93V855AG from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 233MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS93V855AG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
233MHZ Clock and Timing IC - 763-ICS93V855AG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
233MHZ Clock and Timing IC
763-ICS93V855AG
233MHZ Clock and Timing IC 763-ICS93V855AG
IC CLK BUF DDR 233MHZ 1CIRC Product overview: ICS93V855AG from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 233MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS93V855AG can be used for catalog matching and distributor lookup.

IC CLK BUF DDR 233MHZ 1CIRC Product overview: ICS93V855AG from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 233MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS93V855AG can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS93V855AG
776438-ICS93V855AG
Clock/Timing - Clock/Timing - Application Specific - ICS93V855AG 776438-ICS93V855AG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776438-ICS93V855AG Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Frequency - Max: 233MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, DDR Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776438-ICS93V855AG
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 233MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Memory, DDR
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-ICS93V855AG 776438-ICS93V855AG
Product Name 233MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS93V855AG
Bus Interface Clock Clock
Package Type Tube Surface Mount
Frequency 233 MHz 233 MHz
Unlock Full Specs
to access all available technical data