Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS93722CFLFT ICS93722CFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068532-ICS93722CFLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068532-ICS93722CFLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS93722CFLFT
068532-ICS93722CFLFT
Clock/Timing - Clock/Timing - Application Specific - ICS93722CFLFT 068532-ICS93722CFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068532-ICS93722CFLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068532-ICS93722CFLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, DDR
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
200MHZ Clock and Timing IC - 763-ICS93722CFLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Clock and Timing IC
763-ICS93722CFLFT
200MHZ Clock and Timing IC 763-ICS93722CFLFT
IC CLK BUF DDR 200MHZ 1CIRC Product overview: ICS93722CFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS93722CFLFT can be used for catalog matching and distributor lookup.

IC CLK BUF DDR 200MHZ 1CIRC Product overview: ICS93722CFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS93722CFLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 068532-ICS93722CFLFT 763-ICS93722CFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS93722CFLFT 200MHZ Clock and Timing IC
Device Type Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; 28-SSOP Reel - TR
Unlock Full Specs
to access all available technical data