Integrated Device Technology Clock and Timing IC ICS932S401EGLFT

Description
IC TIMING CTRL HUB PROGR 56TSSOP Product overview: ICS932S401EGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS932S401EGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TIMING CTRL HUB PROGR 56TSSOP Product overview: ICS932S401EGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS932S401EGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-ICS932S401EGLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-ICS932S401EGLFT
Clock and Timing IC 763-ICS932S401EGLFT
IC TIMING CTRL HUB PROGR 56TSSOP Product overview: ICS932S401EGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS932S401EGLFT can be used for catalog matching and distributor lookup.

IC TIMING CTRL HUB PROGR 56TSSOP Product overview: ICS932S401EGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS932S401EGLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - ICS932S401EGLFT - 068526-ICS932S401EGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS932S401EGLFT
068526-ICS932S401EGLFT
Clock/Timing - Clock/Timing - Application Specific - ICS932S401EGLFT 068526-ICS932S401EGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068526-ICS932S401EGL FT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Intel CPU, Timing Control Hub Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068526-ICS932S401EGLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Intel CPU, Timing Control Hub
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-ICS932S401EGLFT 068526-ICS932S401EGLFT
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS932S401EGLFT
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 56-TSSOP
Frequency 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data