Integrated Device Technology SSOP Clock and Timing IC ICS932S200BFLF

Description
IC FREQ TIMING GENERATOR 56-SSOP Product overview: ICS932S200BFLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS932S200BFLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQ TIMING GENERATOR 56-SSOP Product overview: ICS932S200BFLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS932S200BFLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSOP Clock and Timing IC - 763-ICS932S200BFLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Clock and Timing IC
763-ICS932S200BFLF
SSOP Clock and Timing IC 763-ICS932S200BFLF
IC FREQ TIMING GENERATOR 56-SSOP Product overview: ICS932S200BFLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS932S200BFLF can be used for catalog matching and distributor lookup.

IC FREQ TIMING GENERATOR 56-SSOP Product overview: ICS932S200BFLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS932S200BFLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - ICS932S200BFLF - 776433-ICS932S200BFLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS932S200BFLF
776433-ICS932S200BFLF
Clock/Timing - Clock/Timing - Application Specific - ICS932S200BFLF 776433-ICS932S200BFLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776433-ICS932S200BFL F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Server Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776433-ICS932S200BFLF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 133MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Server
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-ICS932S200BFLF 776433-ICS932S200BFLF
Product Name SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS932S200BFLF
Bus Interface Clock Clock
Package Type Tube Surface Mount
Frequency 133 MHz 133 MHz
Unlock Full Specs
to access all available technical data