Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 001740-ICS9248BF-81L
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 133.3MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 001740-ICS9248BF-81LF |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - ICS9248BF-81LF |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 48-SSOP |