IC CLOCK GEN RAMBUS XDR 28-TSSOP Product overview: ICS9214DGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9214DGLFT can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205041-ICS9214DGLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, RDRAM; Extreme Data Rate (XDR)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 500MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-ICS9214DGLFT | 205041-ICS9214DGLFT |
| Product Name | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - ICS9214DGLFT |
| Bus Interface | Clock | Clock |
| Package Type | Reel - TR | Surface Mount; 28-TSSOP |
| Frequency | 500 MHz | 500 MHz |