Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9161A-01CW16 ICS9161A-01CW16

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 121139-ICS9161A-01CW 16 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Main Purpose: Graphics Applications Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 120MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 121139-ICS9161A-01CW 16 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Main Purpose: Graphics Applications Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 120MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9161A-01CW16
121139-ICS9161A-01CW16
Clock/Timing - Clock/Timing - Application Specific - ICS9161A-01CW16 121139-ICS9161A-01CW16
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 121139-ICS9161A-01CW 16 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Main Purpose: Graphics Applications Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 120MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 121139-ICS9161A-01CW16
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
Main Purpose: Graphics Applications
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 120MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 121139-ICS9161A-01CW16
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9161A-01CW16
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details