Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9155C-01CW20 ICS9155C-01CW20

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 731312-ICS9155C-01CW 20 Packaging: Tube Mounting Style: SMD Frequency - Max: 220MHz Input: Crystal Output: Clock PLL: No Main Purpose: CPU Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: ICS9155-01 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 731312-ICS9155C-01CW 20 Packaging: Tube Mounting Style: SMD Frequency - Max: 220MHz Input: Crystal Output: Clock PLL: No Main Purpose: CPU Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: ICS9155-01 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS9155C-01CW20 - 731312-ICS9155C-01CW20 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9155C-01CW20
731312-ICS9155C-01CW20
Clock/Timing - Clock/Timing - Application Specific - ICS9155C-01CW20 731312-ICS9155C-01CW20
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 731312-ICS9155C-01CW 20 Packaging: Tube Mounting Style: SMD Frequency - Max: 220MHz Input: Crystal Output: Clock PLL: No Main Purpose: CPU Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: ICS9155-01 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 731312-ICS9155C-01CW20
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 220MHz
Input: Crystal
Output: Clock
PLL: No
Main Purpose: CPU
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: ICS9155-01
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 731312-ICS9155C-01CW20
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9155C-01CW20
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers