Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS9112AM-27LFT ICS9112AM-27LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 738625-ICS9112AM-27L FT Manufacturer Homepage: www.idt.com Reference case: SO-8 Reference Date Code: 0935+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 738625-ICS9112AM-27L FT Manufacturer Homepage: www.idt.com Reference case: SO-8 Reference Date Code: 0935+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS9112AM-27LFT - 738625-ICS9112AM-27LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS9112AM-27LFT
738625-ICS9112AM-27LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS9112AM-27LFT 738625-ICS9112AM-27LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 738625-ICS9112AM-27L FT Manufacturer Homepage: www.idt.com Reference case: SO-8 Reference Date Code: 0935+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 738625-ICS9112AM-27LFT
Manufacturer Homepage: www.idt.com
Reference case: SO-8
Reference Date Code: 0935+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 738625-ICS9112AM-27LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS9112AM-27LFT
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
CDC421A212 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A212RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
6 suppliers