Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8S89831AKILFT ICS8S89831AKILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205037-ICS8S89831AKI LFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: ECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VFQFPN (3x3) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 2.1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205037-ICS8S89831AKI LFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: ECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VFQFPN (3x3) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 2.1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8S89831AKILFT
205037-ICS8S89831AKILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8S89831AKILFT 205037-ICS8S89831AKILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205037-ICS8S89831AKI LFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: ECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VFQFPN (3x3) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 2.1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205037-ICS8S89831AKILFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL, SSTL
Output: ECL, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VFQFPN (3x3)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 2.1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 205037-ICS8S89831AKILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8S89831AKILFT
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; ECL, LVPECL
Package Type Surface Mount; 16-VFQFPN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Buffers, Drivers - ADCLK946BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 4800 MHz
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details