Integrated Device Technology Logic - Logic - Translators, Level Shifters - ICS853L022AMLF ICS853L022AMLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 001736-ICS853L022AML F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 001736-ICS853L022AML F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ICS853L022AMLF - 001736-ICS853L022AMLF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ICS853L022AMLF
001736-ICS853L022AMLF
Logic - Logic - Translators, Level Shifters - ICS853L022AMLF 001736-ICS853L022AMLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 001736-ICS853L022AML F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 001736-ICS853L022AMLF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 001736-ICS853L022AMLF
Product Name Logic - Logic - Translators, Level Shifters - ICS853L022AMLF
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 100341QI - Lingto Electronic Limited
Specs
Number of Bits (Stages) 8
View Details
Shift Registers - 1727-74HCS594D-Q100JDKR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Shift Registers - 93L00PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers