Integrated Device Technology Electronic Surplus - ICS8535AGI-31LF ICS8535AGI-31LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183743-ICS8535AGI-3 1LF Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183743-ICS8535AGI-3 1LF Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ICS8535AGI-31LF - 1183743-ICS8535AGI-31LF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ICS8535AGI-31LF
1183743-ICS8535AGI-31LF
Electronic Surplus - ICS8535AGI-31LF 1183743-ICS8535AGI-31LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183743-ICS8535AGI-3 1LF Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183743-ICS8535AGI-31LF
Manufacturer Homepage: www.idt.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1183743-ICS8535AGI-31LF
Product Name Electronic Surplus - ICS8535AGI-31LF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S7 - S73305-33.3333-30-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.33 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510AAA19M2000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Programmable Oscillators - 5062205 - RS Components, Ltd.
Specs
Oscillator Type Programmable
Package / Form Factor Msop
Features / Standards RoHS
View Details