Integrated Device Technology Electronic Surplus - ICS8535AGI-31 ICS8535AGI-31

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183742-ICS8535AGI-3 1 Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183742-ICS8535AGI-3 1 Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ICS8535AGI-31 - 1183742-ICS8535AGI-31 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ICS8535AGI-31
1183742-ICS8535AGI-31
Electronic Surplus - ICS8535AGI-31 1183742-ICS8535AGI-31
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183742-ICS8535AGI-3 1 Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183742-ICS8535AGI-31
Manufacturer Homepage: www.idt.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1183742-ICS8535AGI-31
Product Name Electronic Surplus - ICS8535AGI-31
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
4 Pin Oscillator S7 - S73305-125.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECS-1612MV-080-GM-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers