Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8535AG-31LFT ICS8535AG-31LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 731308-ICS8535AG-31L FT Manufacturer Homepage: www.idt.com Reference case: TSSOP20 Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 731308-ICS8535AG-31L FT Manufacturer Homepage: www.idt.com Reference case: TSSOP20 Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8535AG-31LFT - 731308-ICS8535AG-31LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8535AG-31LFT
731308-ICS8535AG-31LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8535AG-31LFT 731308-ICS8535AG-31LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 731308-ICS8535AG-31L FT Manufacturer Homepage: www.idt.com Reference case: TSSOP20 Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 731308-ICS8535AG-31LFT
Manufacturer Homepage: www.idt.com
Reference case: TSSOP20
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 731308-ICS8535AG-31LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8535AG-31LFT
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-8.00#TRMPBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 863-510ABA128M906AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S3-32.768Khz - S318025T-32.768K-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details