Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853058AGLFT ICS853058AGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068497-ICS853058AGLF T Packaging: Reel - TR Type: Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 2.8GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068497-ICS853058AGLF T Packaging: Reel - TR Type: Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 2.8GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853058AGLFT
068497-ICS853058AGLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853058AGLFT 068497-ICS853058AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068497-ICS853058AGLF T Packaging: Reel - TR Type: Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 2.8GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068497-ICS853058AGLFT
Packaging: Reel - TR
Type: Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL, SSTL
Output: LVPECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 2.8GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 068497-ICS853058AGLFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853058AGLFT
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 24-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4007BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7500 MHz
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details