Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853006AGLF ICS853006AGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 001730-ICS853006AGLF Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: ECL, LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 001730-ICS853006AGLF Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: ECL, LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853006AGLF
001730-ICS853006AGLF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853006AGLF 001730-ICS853006AGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 001730-ICS853006AGLF Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: ECL, LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 001730-ICS853006AGLF
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL, SSTL
Output: ECL, LVPECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 001730-ICS853006AGLF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853006AGLF
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; ECL, LVPECL
Package Type Surface Mount; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5962-9051801MEA-INT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 2.46 MHz
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details