Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8521AYI-03LNT ICS8521AYI-03LNT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723913-ICS8521AYI-03 LNT Manufacturer Homepage: www.idt.com Reference case: QFP32 Reference Date Code: 1240+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723913-ICS8521AYI-03 LNT Manufacturer Homepage: www.idt.com Reference case: QFP32 Reference Date Code: 1240+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8521AYI-03LNT - 723913-ICS8521AYI-03LNT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8521AYI-03LNT
723913-ICS8521AYI-03LNT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8521AYI-03LNT 723913-ICS8521AYI-03LNT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723913-ICS8521AYI-03 LNT Manufacturer Homepage: www.idt.com Reference case: QFP32 Reference Date Code: 1240+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 723913-ICS8521AYI-03LNT
Manufacturer Homepage: www.idt.com
Reference case: QFP32
Reference Date Code: 1240+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 723913-ICS8521AYI-03LNT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8521AYI-03LNT
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A11070-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers