Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83905AGT ICS83905AGT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776401-ICS83905AGT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.6 V ~ 3.465 V Input: Crystal Output: LVCMOS, LVTTL Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776401-ICS83905AGT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.6 V ~ 3.465 V Input: Crystal Output: LVCMOS, LVTTL Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83905AGT - 776401-ICS83905AGT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83905AGT
776401-ICS83905AGT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83905AGT 776401-ICS83905AGT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776401-ICS83905AGT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.6 V ~ 3.465 V Input: Crystal Output: LVCMOS, LVTTL Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776401-ICS83905AGT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.6 V ~ 3.465 V
Input: Crystal
Output: LVCMOS, LVTTL
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776401-ICS83905AGT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83905AGT
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CYW256OXCT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Clock Driver
Bus Interface Clock
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers
Real Time Clocks - BQ3285LDSSG4 - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details