Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83052AGI-01 ICS83052AGI-01

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1030558-ICS83052AGI- 01 Packaging: Tube/Rail Type: Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1030558-ICS83052AGI- 01 Packaging: Tube/Rail Type: Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83052AGI-01 - 1030558-ICS83052AGI-01 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83052AGI-01
1030558-ICS83052AGI-01
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83052AGI-01 1030558-ICS83052AGI-01
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1030558-ICS83052AGI- 01 Packaging: Tube/Rail Type: Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1030558-ICS83052AGI-01
Packaging: Tube/Rail
Type: Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1030558-ICS83052AGI-01
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83052AGI-01
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
 - BQ4802LYDWG4 - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Package Type SOP
View Details
2 suppliers