Integrated Device Technology Logic - Logic - Translators, Level Shifters - ICS83023AMILFT ICS83023AMILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068483-ICS83023AMILF T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output Signal: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068483-ICS83023AMILF T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output Signal: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ICS83023AMILFT - 068483-ICS83023AMILFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ICS83023AMILFT
068483-ICS83023AMILFT
Logic - Logic - Translators, Level Shifters - ICS83023AMILFT 068483-ICS83023AMILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068483-ICS83023AMILF T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output Signal: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068483-ICS83023AMILFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output Signal: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 068483-ICS83023AMILFT
Product Name Logic - Logic - Translators, Level Shifters - ICS83023AMILFT
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166N,652 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
Shift Registers - 1727-NPIC6C596AD-Q100JTR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain
View Details
6 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
SN54HC195 4-Bit Parallel-Access Shift Registers - 5962-8682701EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers