Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS651MLFT ICS651MLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183623-ICS651MLFT Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183623-ICS651MLFT Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS651MLFT - 1183623-ICS651MLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS651MLFT
1183623-ICS651MLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS651MLFT 1183623-ICS651MLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183623-ICS651MLFT Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183623-ICS651MLFT
Manufacturer Homepage: www.idt.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1183623-ICS651MLFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS651MLFT
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock Generators, PLLs, Frequency Synthesizers - CD4046BE-NG - Quarktwin Technology Ltd.
Specs
Bus Interface CMOS; CMOS
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 3 to 18 volts
View Details
2 suppliers