Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS580M-01I ICS580M-01I

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141839-ICS580M-01I Packaging: Tube/Rail Type: Multiplexer, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Maximum Input Frequency: 270MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141839-ICS580M-01I Packaging: Tube/Rail Type: Multiplexer, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Maximum Input Frequency: 270MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS580M-01I
141839-ICS580M-01I
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS580M-01I 141839-ICS580M-01I
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141839-ICS580M-01I Packaging: Tube/Rail Type: Multiplexer, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Maximum Input Frequency: 270MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 141839-ICS580M-01I
Packaging: Tube/Rail
Type: Multiplexer, Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Maximum Input Frequency: 270MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 141839-ICS580M-01I
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS580M-01I
Device Type Clock Driver; Clock Generator
Bus Interface Clock
Package Type Surface Mount; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - AD800-52BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details