Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS552G-02IT ICS552G-02IT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040547-ICS552G-02IT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.375 V to 5.25 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040547-ICS552G-02IT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.375 V to 5.25 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS552G-02IT - 040547-ICS552G-02IT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS552G-02IT
040547-ICS552G-02IT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS552G-02IT 040547-ICS552G-02IT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040547-ICS552G-02IT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.375 V to 5.25 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040547-ICS552G-02IT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.375 V to 5.25 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 040547-ICS552G-02IT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS552G-02IT
Device Type Clock Driver
Bus Interface CMOS; CMOS
Package Type Surface Mount; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF41020BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 18000 MHz
View Details
Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details