Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS542M ICS542M

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183588-ICS542M Packaging: Tube Type: Fanout Buffer (Distribution), Divider Mounting Style: SMD Frequency - Max: 156MHz Input: CMOS Output: 3-State, CMOS Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ICS542 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183588-ICS542M Packaging: Tube Type: Fanout Buffer (Distribution), Divider Mounting Style: SMD Frequency - Max: 156MHz Input: CMOS Output: 3-State, CMOS Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ICS542 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS542M - 1183588-ICS542M - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS542M
1183588-ICS542M
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS542M 1183588-ICS542M
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183588-ICS542M Packaging: Tube Type: Fanout Buffer (Distribution), Divider Mounting Style: SMD Frequency - Max: 156MHz Input: CMOS Output: 3-State, CMOS Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ICS542 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183588-ICS542M
Packaging: Tube
Type: Fanout Buffer (Distribution), Divider
Mounting Style: SMD
Frequency - Max: 156MHz
Input: CMOS
Output: 3-State, CMOS
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: ICS542
Manufacturer Pack Quantity: 97
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1183588-ICS542M
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS542M
Device Type Clock Driver
Bus Interface CMOS; 3-State, CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 550HC349M406DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
CD74HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HCT4046AM - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2309CZXI-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers