Integrated Device Technology Oscillators - FXO-PC525-62.5 FXO-PC525-62.5

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 791434-FXO-PC525-62. 5 Series: XPRESSO FXO-PC52 Packaging: Cut Strip Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 62.5MHz Operating Supply Voltage: 2.5V Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 41mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 791434-FXO-PC525-62. 5 Series: XPRESSO FXO-PC52 Packaging: Cut Strip Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 62.5MHz Operating Supply Voltage: 2.5V Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 41mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FXO-PC525-62.5 - 791434-FXO-PC525-62.5 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FXO-PC525-62.5
791434-FXO-PC525-62.5
Oscillators - FXO-PC525-62.5 791434-FXO-PC525-62.5
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 791434-FXO-PC525-62. 5 Series: XPRESSO FXO-PC52 Packaging: Cut Strip Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 62.5MHz Operating Supply Voltage: 2.5V Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 41mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 791434-FXO-PC525-62.5
Series: XPRESSO FXO-PC52
Packaging: Cut Strip
Type: XO (Standard)
Operating Temperature Range: -20°C ~ 70°C
Package: 6-SMD, No Lead
Mounting: SMD
Frequency: 62.5MHz
Operating Supply Voltage: 2.5V
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm)
Height - Seated (Maximum): 0.055" (1.40mm)
Maximum Supply Current: 41mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 791434-FXO-PC525-62.5
Product Name Oscillators - FXO-PC525-62.5
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 62.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
4 Pin Oscillator TX32 - TX32-33025S-13.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 13 MHz
View Details
Oscillators - 2195-OM-0100-C8-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillators - 7675311P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details