Integrated Device Technology Oscillators - FVXO-HC73B-32.256 FVXO-HC73B-32.256

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763149-FVXO-HC73B-32 .256 Series: XPRESSO FVXO-HC73 Packaging: Cut Strip Type: VCXO Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 32.256MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: HCMOS Categories: Crystals, Oscillators, Resonators Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763149-FVXO-HC73B-32 .256 Series: XPRESSO FVXO-HC73 Packaging: Cut Strip Type: VCXO Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 32.256MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: HCMOS Categories: Crystals, Oscillators, Resonators Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FVXO-HC73B-32.256 - 763149-FVXO-HC73B-32.256 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FVXO-HC73B-32.256
763149-FVXO-HC73B-32.256
Oscillators - FVXO-HC73B-32.256 763149-FVXO-HC73B-32.256
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763149-FVXO-HC73B-32 .256 Series: XPRESSO FVXO-HC73 Packaging: Cut Strip Type: VCXO Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 32.256MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: HCMOS Categories: Crystals, Oscillators, Resonators Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 763149-FVXO-HC73B-32.256
Series: XPRESSO FVXO-HC73
Packaging: Cut Strip
Type: VCXO
Operating Temperature Range: -20°C ~ 70°C
Package: 6-SMD, No Lead
Mounting: SMD
Frequency: 32.256MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: HCMOS
Categories: Crystals, Oscillators, Resonators
Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Height - Seated (Maximum): 0.055" (1.40mm)
Maximum Supply Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 763149-FVXO-HC73B-32.256
Product Name Oscillators - FVXO-HC73B-32.256
Oscillator Type VCXO
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
4 Pin Oscillator S5 - S53305-12.288-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 12.29 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - MC100EL1648DTG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Oscillators - ECS-2016MV-250-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers