Integrated Device Technology RF Switches F2910NBGP8

Description
Renesas Electronics F2910NBGP8 RF Switch
Request a Quote
Description
Renesas Electronics F2910NBGP8 RF Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2643537 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Switches
2643537
RF Switches 2643537
Renesas Electronics F2910NBGP8 RF Switch

Renesas Electronics F2910NBGP8 RF Switch

Supplier's Site
RF Switches - 2643537P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Switches
2643537P
RF Switches 2643537P
Renesas Electronics F2910NBGP8 RF Switch

Renesas Electronics F2910NBGP8 RF Switch

Supplier's Site
RF Switches - 2643535 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Switches
2643535
RF Switches 2643535
Renesas Electronics F2910NBGP8 RF Switch

Renesas Electronics F2910NBGP8 RF Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 2643537
Product Name RF Switches
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
RF Coaxial Switches - NMS8S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
3P4T Transmit/Receive LTE Switch with MIPI RFFE Compatibility - SKY13594-666LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 2300 to 2700 MHz
Isolation 30 dB
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details