Integrated Device Technology RF ICs F2910NBGP

Description
RF Switch IC
Request a Quote
Description
RF Switch IC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2173733 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2173733
RF ICs 2173733
RF Switch IC

RF Switch IC

Supplier's Site
RF ICs - 2173735P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2173735P
RF ICs 2173735P
RF Switch IC

RF Switch IC

Supplier's Site
RF ICs - 2173735 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2173735
RF ICs 2173735
RF Switch IC

RF Switch IC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category RF Switches RF Switches
Product Number 2173733 2173735P
Product Name RF ICs RF ICs
Package Type Vfqfpn VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

3 x SP2T Mechanical Switch Assembly, DC - 2150 MHz, 75Ω, F-type - RCM-3SPDT-75F - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 2150 MHz
Insertion Loss 0.2500 to 1.5 dB
View Details
RF Coaxial Switches - NMS8F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 2150 MHz
Type Single Pole Eight Throw; SP8T
View Details
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details