Integrated Device Technology Hard To Find - F1240NBGI F1240NBGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 710157-F1240NBGI Packaging: Tray Test Frequency: 400MHz Frequency: 50MHz ~ 400MHz Gain: 20dB Supply Current: 160mA Noise Figure: 5.3dB P1dB: 19.7dBm Categories: RF/IF and RFID Supplier Device Package: 32-VFQFPN (5x5) Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 710157-F1240NBGI Packaging: Tray Test Frequency: 400MHz Frequency: 50MHz ~ 400MHz Gain: 20dB Supply Current: 160mA Noise Figure: 5.3dB P1dB: 19.7dBm Categories: RF/IF and RFID Supplier Device Package: 32-VFQFPN (5x5) Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - F1240NBGI - 710157-F1240NBGI - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - F1240NBGI
710157-F1240NBGI
Hard To Find - F1240NBGI 710157-F1240NBGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 710157-F1240NBGI Packaging: Tray Test Frequency: 400MHz Frequency: 50MHz ~ 400MHz Gain: 20dB Supply Current: 160mA Noise Figure: 5.3dB P1dB: 19.7dBm Categories: RF/IF and RFID Supplier Device Package: 32-VFQFPN (5x5) Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 710157-F1240NBGI
Packaging: Tray
Test Frequency: 400MHz
Frequency: 50MHz ~ 400MHz
Gain: 20dB
Supply Current: 160mA
Noise Figure: 5.3dB
P1dB: 19.7dBm
Categories: RF/IF and RFID
Supplier Device Package: 32-VFQFPN (5x5)
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 710157-F1240NBGI
Product Name Hard To Find - F1240NBGI
Frequency 5.00E7 to 4.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details