The IDT F1150 dual channel device is designed to operate with a single 5V supply. It is optimized for operation in a Multi-mode, Multi-carrier BaseStation Receiver for RF bands from 1700 - 2200 MHz with High Side Injection. IF frequencies from 50 to 450 MHz are supported. Nominally, the device offers +40 dBm Output IP3 with 335 mA of ICC . Alternately one can adjust 4 resistor values and a toggle pin to run the device in low current mode with +36 dBm Output IP3 and 235 mA of ICC .
A member of IDT ’s Zero-Distortion™ family, this RF to IF mixer reduces distortion for improved SNR while simultaneously reducing power consumption.
| Integrated Device Technology | |
|---|---|
| Product Category | RF Mixers |
| Product Number | F1150NBGI8 |
| Product Name | Dual RF to IF Downconverting Mixer |
| Package Type | Surface Mount; VFQFPN |