Integrated Device Technology Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1401D125HL/C1,1 DAC1401D125HL/C1,1

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1032401-DAC1401D125H L/C1,1 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 14 Data Interface: Parallel Reference Type: External, Internal Settling Time: 43ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±2.15, ±0.75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 3 V to 3.65 V Digital Supply Voltage: 3 V to 3.65 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1032401-DAC1401D125H L/C1,1 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 14 Data Interface: Parallel Reference Type: External, Internal Settling Time: 43ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±2.15, ±0.75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 3 V to 3.65 V Digital Supply Voltage: 3 V to 3.65 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1401D125HL/C1,1
1032401-DAC1401D125HL/C1,1
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1401D125HL/C1,1 1032401-DAC1401D125HL/C1,1
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1032401-DAC1401D125H L/C1,1 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 14 Data Interface: Parallel Reference Type: External, Internal Settling Time: 43ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±2.15, ±0.75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 3 V to 3.65 V Digital Supply Voltage: 3 V to 3.65 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1032401-DAC1401D125HL/C1,1
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 43ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±2.15, ±0.75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 3 V to 3.65 V
Digital Supply Voltage: 3 V to 3.65 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1032401-DAC1401D125HL/C1,1
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1401D125HL/C1,1
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1303M2520DWVR - 808836-AMC1303M2520DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers
Digital to Analogue Converters - 1905102 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Tssop
Features Single-Supply
View Details
Digital-to-Analog Converter IC - 716-WM8986GECO/RV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type QFN
Resolution 24 bits
View Details